TML-150-01-S-D-RA详情
Samtec TML-150-01-S-D-RA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
触点镀层
Gold
底架
通孔
Factory Pack QuantityFactory Pack Quantity
8
Manufacturer
Samtec
Brand
Samtec
RoHS
Details
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
系列
TML
包装
Tube
终端
Solder
行数
2
性别
Male
子类别
Board to Board & Mezzanine Connectors
螺距
1.27 mm
接头数量
100
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
辐射硬化
无
TML-150-01-S-D-RA拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。