TSM-121-01-TL-TM详情
Samtec TSM-121-01-TL-TM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Degree of protection (IP), front side
IP00
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1600
0个相似型号
TSM-121-01-TL-TM拓展信息








哦! 它是空的。