YFS-40-03-E-08-SB详情
Samtec YFS-40-03-E-08-SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
Tradename
SamArray, Tiger Eye Lite
RoHS
Details
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
Rohs Code
无
Manufacturer Part Number
YFS-40-03-E-08-SB
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.72
Manufacturer Series
YFS
系列
YFS
包装
Bulk
终端
Solder
ECCN 代码
EAR99
行数
8
性别
Female
HTS代码
8536.69.40.40
子类别
Board to Board & Mezzanine Connectors
螺距
1.27 mm
Reach合规守则
not_compliant
接头数量
320
产品类别
Board to Board & Mezzanine Connectors
设备插座类型
IC SOCKET
产品类别
Board to Board & Mezzanine Connectors
辐射硬化
无
YFS-40-03-E-08-SB拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。