YFS-50-03-H-05-SB-K-TR详情
Samtec YFS-50-03-H-05-SB-K-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
触点镀层
Gold
安装类型
BOARD
Factory Pack QuantityFactory Pack Quantity
200
Manufacturer
Samtec
Brand
Samtec
Tradename
SamArray, Tiger Eye Lite
RoHS
Details
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
Contact Finish Mating
GOLD
Rohs Code
无
Manufacturer Part Number
YFS-50-03-H-05-SB-K-TR
Mounting Styles
STRAIGHT
Number of Rows Loaded
5
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.83
Manufacturer Series
YFS
系列
YFS
包装
Reel
JESD-609代码
e4
终端
Solder
连接器类型
板连接器
行数
5
性别
Female
子类别
Board to Board & Mezzanine Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
螺距
1.27 mm
触头总数
250
端子间距
1.27 mm
Reach合规守则
not_compliant
接头数量
250
触点性别
FEMALE
主体/外壳样式
SOCKET
终端类型
SURFACE MOUNT
触点表面处理 终端
GOLD
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
辐射硬化
无
YFS-50-03-H-05-SB-K-TR拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。