YTE-130-02-F-Q-630详情
Samtec YTE-130-02-F-Q-630重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
Tradename
FleXYZ, Tiger Buy
RoHS
Details
Contact Finish Mating
GOLD FLASH
Rohs Code
有
Manufacturer Part Number
YTE-130-02-F-Q-630
Mounting Styles
STRAIGHT
Number of Rows Loaded
4
Contact Materials
PHOSPHOR BRONZE
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.75
Manufacturer Series
YTE-1
系列
YTE
包装
Tube
JESD-609代码
e4
无铅代码
有
连接器类型
板堆叠连接器
子类别
Board to Board & Mezzanine Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
120
端子间距
2 mm
Reach合规守则
compliant
触点性别
FEMALE
主体/外壳样式
SOCKET
终端类型
SOLDER
触点表面处理 终端
GOLD FLASH
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
YTE-130-02-F-Q-630拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。