YTE-140-02-M-Q-748详情
Samtec YTE-140-02-M-Q-748重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
触点镀层
Gold
底架
通孔
安装类型
BOARD
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
Tradename
FleXYZ, Tiger Buy
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
YTE-140-02-M-Q-748
Mounting Styles
STRAIGHT
Number of Rows Loaded
4
Contact Materials
PHOSPHOR BRONZE
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.75
Manufacturer Series
YTE-1
包装
Bulk
系列
YTE
无铅代码
有
终端
Solder
连接器类型
板堆叠连接器
行数
4
性别
Female
子类别
Board to Board & Mezzanine Connectors
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
螺距
2 mm
触头总数
160
端子间距
2 mm
Reach合规守则
compliant
接头数量
160
触点性别
FEMALE
主体/外壳样式
SOCKET
终端类型
SOLDER
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
YTE-140-02-M-Q-748拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。