YTS-115-01-L-5详情
Samtec YTS-115-01-L-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
触点镀层
Gold
底架
通孔
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
Tradename
FleXYZ, Tiger Buy
包装
Bulk
系列
YTS
终端
Solder
行数
5
性别
Female
子类别
Board to Board & Mezzanine Connectors
螺距
2 mm
接头数量
75
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
辐射硬化
无
YTS-115-01-L-5拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。