YTW-10-07-G-Q-485-090详情
Samtec YTW-10-07-G-Q-485-090重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
工厂交货时间
2 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
Tradename
FleXYZ
RoHS
Details
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
Rohs Code
有
Manufacturer Part Number
YTW-10-07-G-Q-485-090
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.77
系列
YTW
包装
Bulk
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
板堆叠连接器
HTS代码
8536.69.40.40
子类别
Board to Board & Mezzanine Connectors
Reach合规守则
compliant
触点表面处理 终端
Gold (Au) - with Nickel (Ni) barrier
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
YTW-10-07-G-Q-485-090拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。