YTW-16-07-S-6-540-080详情
Samtec YTW-16-07-S-6-540-080重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
底架
通孔
触点镀层
Gold
RoHS
Compliant
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
Tradename
FleXYZ
包装
Bulk
系列
YTW
终端
Solder
行数
6
性别
Male
子类别
Board to Board & Mezzanine Connectors
螺距
2 mm
接头数量
96
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
YTW-16-07-S-6-540-080拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。