ZML-136-54-S-D-655-SM详情
Samtec ZML-136-54-S-D-655-SM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Samtec
Brand
Samtec
Tradename
柔性叠片
RoHS
Details
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
Rohs Code
有
Manufacturer Part Number
ZML-136-54-S-D-655-SM
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.77
系列
ZML
包装
Tube
终端
Solder
连接器类型
板堆叠连接器
行数
2
性别
Male
子类别
Board to Board & Mezzanine Connectors
螺距
1.27 mm
Reach合规守则
compliant
接头数量
72
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
ZML-136-54-S-D-655-SM拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.
Samtec
Samtec, Inc.
Samtec, Inc.








哦! 它是空的。