ZW-03-09-F-D-492-120详情
Samtec ZW-03-09-F-D-492-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
3 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
Contact Finish Mating
GOLD (3)
Rohs Code
有
Manufacturer Part Number
ZW-03-09-F-D-492-120
Contact Materials
PHOSPHOR BRONZE
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.77
JESD-609代码
e3
连接器类型
板堆叠连接器
子类别
D-Sub Connectors
Reach合规守则
compliant
触点表面处理 终端
Tin (Sn) - with Nickel (Ni) barrier
产品类别
High Density D-Sub Connectors
产品类别
D-Sub High Density Connectors
ZW-03-09-F-D-492-120拓展信息








哦! 它是空的。