ZW-07-11-G-D-400-260详情
Samtec ZW-07-11-G-D-400-260重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Plug-In
Manufacturer Part Number
R201863
Interrupt Rating
120kA AC
Approvals
VDE;IEC
Manufacturer
Mersen, formerly Ferraz Shawmut
RoHS
有
Characteristic
通用型
Class
gG
额定电流
125 Amps
0个相似型号
ZW-07-11-G-D-400-260拓展信息








哦! 它是空的。