Samtec, Inc. FFSD-20-D-17.90-01-F-N-D06
- 收藏
- 对比
FFSD-20-D-17.90-01-F-N-D06
2108-FFSD-20-D-17.90-01-F-N-D06
电阻器
--
大陆
立即发货

This flat Tiger Eye? IDC socket cable system features an exceptionally low profile design with a multi-finger, BeCu contact system for high reliability and high cycle applications. Optional rugged strain relief is available for a more robust connection in
1最小包装量--
FFSD-20-D-17.90-01-F-N-D06详情
Samtec, Inc. FFSD-20-D-17.90-01-F-N-D06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
3 Weeks
Manufacturer Part Number
FFSD-20-D-17.90-01-F-N-D06
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SAMTEC INC
Risk Rank
5.57
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
FFSD-20-D-17.90-01-F-N-D06拓展信息
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.
Samtec, Inc.







哦! 它是空的。