CS1608COG222J500NR详情
Samwha CS1608COG222J500NR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.75 - 16
Rated surge voltage
8
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Pollution degree
2
Connectable conductor cross section multi-wired
0.75 - 16
Type of fastening
Solder
Connectable conductor cross section fine-strand without cable end sleeve
0.75 - 25
Rated current In
76
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 16
高度
31.3
CS1608COG222J500NR拓展信息








哦! 它是空的。