CS3225X7R104K101NRH详情
Samwha CS3225X7R104K101NRH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Model
Other
Degree of protection (IP)
IP67
Material housing
Other
Type of electric connection
Plug-in connection
0个相似型号
CS3225X7R104K101NRH拓展信息
CS3225X7R104K101NRH详情
Samwha CS3225X7R104K101NRH重要参数规格及、参数值,及相似型号如下:
Model
Other
Degree of protection (IP)
IP67
Material housing
Other
Type of electric connection
Plug-in connection
CS3225X7R104K101NRH拓展信息