SDATB8Y-256G-1122详情
SanDisk SDATB8Y-256G-1122重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Interface Type
SATA
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 70 C
Sustained Write
525 MB/s
Sustained Read
550 MB/s
Factory Pack QuantityFactory Pack Quantity
50
系列
PC SA530
配置
SLC, TLC
内存大小
256 GB
外形尺寸
2.5 in
产品
SATA固态硬盘
SDATB8Y-256G-1122拓展信息
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk








哦! 它是空的。