SDDPTQE-2T00详情
SanDisk SDDPTQE-2T00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface Type
PCIe
Minimum Operating Temperature
0 C
Maximum Operating Temperature
+ 85 C
Sustained Write
4850 MB/s
Sustained Read
5150 MB/s
Factory Pack QuantityFactory Pack Quantity
392
工作电源电压
-
配置
3D NAND
产品
NVMe固态盘
0个相似型号
SDDPTQE-2T00拓展信息








哦! 它是空的。