SDINBDA6-256G-XI详情
SanDisk SDINBDA6-256G-XI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TFBGA-153
RoHS
Details
Sequential Read
310 MB/s
Sequential Write
150 MB/s
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 85 C
Moisture Sensitive
有
Mounting Styles
SMD/SMT
Factory Pack QuantityFactory Pack Quantity
152
Sustained Read
310 MB/s
Sustained Write
150 MB/s
Tradename
iNAND
系列
SDINBDA6
配置
TLC
内存大小
256 GB
产品
eMMC闪存盘
SDINBDA6-256G-XI拓展信息
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk








哦! 它是空的。