SDINDDH4-128G详情
SanDisk SDINDDH4-128G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TFBGA-153
Brand
SanDisk
Tradename
iNAND
Version
v2.1 Gen 5
RoHS
Details
Mounting Styles
SMD/SMT
Factory Pack QuantityFactory Pack Quantity
152
Minimum Operating Temperature
- 25 C
Unit Weight
0.112646 oz
Maximum Operating Temperature
+ 85 C
Moisture Sensitive
有
Manufacturer
SanDisk
系列
8521
子类别
Memory & Data Storage
配置
SLC
内存大小
128 GB
产品类别
Universal Flash Storage (UFS)
产品类别
Universal Flash Storage - UFS
SDINDDH4-128G拓展信息
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk
SanDisk








哦! 它是空的。