SLA5073 LF853详情
Sanken SLA5073 LF853重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
通孔
Rad Hardened
无
Number of Elements
6
Channel Mode
Enhancement
Gate-Source Voltage (Max)
±20(V)
Operating Temp Range
-40C to 150C
Package Type
SIP
Operating Temperature Classification
汽车
Drain-Source On-Volt
60(V)
Continuous Drain Current
5(A)
类型
功率MOSFET
引脚数量
15 +Tab
极性
N
功率耗散
5(W)
SLA5073 LF853拓展信息














哦! 它是空的。