9GV0312P3J03-A05详情
Sanyo 9GV0312P3J03-A05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
375 - 3000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Package
Bulk
厂商
Sanyo Denki America Inc.
Product Status
Obsolete
系列
-
9GV0312P3J03-A05拓展信息
Sanyo Denki America Inc.
Sanyo Denki America Inc.
Sanyo Denki America Inc.
Sanyo Denki America Inc.
Sanyo Denki America Inc.
Sanyo Denki America Inc.
Sanyo Denki America Inc.
Sanyo Denki America Inc.
Sanyo Denki America Inc.
Sanyo Denki America Inc.








哦! 它是空的。