AL4详情
Sanyo AL4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34MH250P3WJ
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Package Description
ROHS COMPLIANT
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
THOMAS & BETTS CORP
Risk Rank
5.72
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
额定电流
250 A
线规
1 AWG
端子和接线板类型
线端子
终端性别
FEMALE
AL4拓展信息








哦! 它是空的。