AQS-0643详情
Sanyo AQS-0643重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Autonics
Approvals
CE;cULus
Manufacturer Part Number
SFDL-S6A-CM20K
连接类型
4 Pin M12 Connector
工作电压
120 VAC;125 VDC
知识产权评级
IP67
0个相似型号
AQS-0643拓展信息
AQS-0643详情
Sanyo AQS-0643重要参数规格及、参数值,及相似型号如下:
Manufacturer
Autonics
Approvals
CE;cULus
Manufacturer Part Number
SFDL-S6A-CM20K
连接类型
4 Pin M12 Connector
工作电压
120 VAC;125 VDC
知识产权评级
IP67
AQS-0643拓展信息