C3681详情
Sanyo C3681重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
-30 - 90
Rated current In
10
Material housing
Plastic
Material of contact surface
Tin
Locking mechanism
Single locking lever
Material contact
Brass
Pollution degree
3
Degree of protection (IP), mounted
IP54
Inflammability class of insulation material according to with UL94
HB
Rated surge voltage
4
Connectable conductor cross section solid-core
0.75 - 0.75
深度
70.5
宽度
28.2
高度
21
C3681拓展信息








哦! 它是空的。