C5683详情
Sanyo C5683重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Built-in depth
60
Number of contacts as normally closed contact
2
Voltage type of supply voltage
AC
功能
Mechanical
0个相似型号
C5683拓展信息








哦! 它是空的。