CE1V330MVPANG详情
Sanyo CE1V330MVPANG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
400
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
RoHS
Non-Compliant
0个相似型号
CE1V330MVPANG拓展信息








哦! 它是空的。