CL6SVP150M详情
Sanyo CL6SVP150M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Short thumb-grip
Rated permanent current Iu
20
Device construction
Complete device in housing
Rated operation power at AC-3, 400 V
5.5
Degree of protection (NEMA)
12
Degree of protection (IP), front side
IP65
Rated operating voltage
690 - 690
Type of electrical connection of main circuit
Screw connection
0个相似型号
CL6SVP150M拓展信息








哦! 它是空的。