CPH3110-TL详情
Sanyo CPH3110-TL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
RoHS
Non-Compliant
0个相似型号
CPH3110-TL拓展信息
CPH3110-TL详情
Sanyo CPH3110-TL重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
RoHS
Non-Compliant
CPH3110-TL拓展信息