CPH3310/JK详情
Sanyo CPH3310/JK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
7.2
Core identification
Colour
Nominal cross section conductor
0.25
Screen over stranding
Braiding
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
CPH3310/JK拓展信息








哦! 它是空的。