CPH5506(EF)详情
Sanyo CPH5506(EF)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
93.5 - 440
Rated control supply voltage at AC 60 Hz
93.5 - 440
Rated operating voltage Ue
187 - 253
Degree of protection (IP)
IP20
Voltage type for actuating
AC
功能
Single direction
0个相似型号
CPH5506(EF)拓展信息








哦! 它是空的。