G1212F详情
Sanyo G1212F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
TSOP, TSOP5/6,.11,37
Rohs Code
有
Manufacturer Part Number
G1212F
Manufacturer
Global Mixed-Mode Technology Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
GLOBAL MIXED-MODE TECHNOLOGY INC
Risk Rank
5.41
Part Package Code
TSOP
ECCN 代码
EAR99
HTS代码
8542.33.00.01
Reach合规守则
compliant
引脚数量
5
G1212F拓展信息








哦! 它是空的。