J405详情
Sanyo J405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Ihs Manufacturer
NATIONAL SEMICONDUCTOR CORP
Manufacturer
Texas
Manufacturer Part Number
J405
Operating Temperature-Max
150 °C
Package Description
,
Part Life Cycle Code
Obsolete
Risk Rank
5.83
子类别
FET 通用小信号
Reach合规守则
unknown
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最大耗散功率(Abs)
0.3 W
J405拓展信息








哦! 它是空的。