LA6576L-E详情
Sanyo LA6576L-E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thickness
0.64
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN/SINGLE
Inside Diameter After Shrinking
3.17
Inside Diameter Before Shrinking
7
类型
TUBING
颜色
White
收缩率
2:1
0个相似型号
LA6576L-E拓展信息








哦! 它是空的。