LC324256AP80详情
Sanyo LC324256AP80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Non-Compliant
Package Description
,
Manufacturer Part Number
LC324256AP80
Manufacturer
SANYO Electric Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SANYO ELECTRIC CO LTD
Risk Rank
5.84
性别
Female
接头数量
43
达到SVHC
无SVHC
LC324256AP80拓展信息








哦! 它是空的。