LV5803M-TE-L-E/FREE详情
Sanyo LV5803M-TE-L-E/FREE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch
Mechanical locking
Material housing
Plastic
Degree of protection (IP)
IP65
Model
Cover
保护措施
None
0个相似型号
LV5803M-TE-L-E/FREE拓展信息
LV5803M-TE-L-E/FREE详情
Sanyo LV5803M-TE-L-E/FREE重要参数规格及、参数值,及相似型号如下:
Switch
Mechanical locking
Material housing
Plastic
Degree of protection (IP)
IP65
Model
Cover
保护措施
None
LV5803M-TE-L-E/FREE拓展信息