PLC-XU22100022720详情
Sanyo PLC-XU22100022720重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
225
宽度
375
高度
250
0个相似型号
PLC-XU22100022720拓展信息
PLC-XU22100022720详情
Sanyo PLC-XU22100022720重要参数规格及、参数值,及相似型号如下:
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
225
宽度
375
高度
250
PLC-XU22100022720拓展信息