Schaffner FN3440-75-116-E2FAJRX
- 收藏
- 对比
FN3440-75-116-E2FAJRX
2129-FN3440-75-116-E2FAJRX
电力线滤波器模块
--
大陆
立即发货

Power Line Filters Harmonic Filter for diode rectifier without DC-link choke and thyristor rectifier, 5% THID, 50Hz, 380-415VAC, 75kWa.400V, IP20, with Fan, Aux., TDJ and RC module
1最小包装量--
FN3440-75-116-E2FAJRX详情
Schaffner FN3440-75-116-E2FAJRX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Schaffner
Brand
Schaffner
RoHS
Details
Shipping Restrictions
Due to size or weight of the product, your shipping charge may increase.
Unit Weight
260.145 lbs
Factory Pack QuantityFactory Pack Quantity
1
系列
FN 3440
子类别
电源状态
产品类别
电力线滤波器
产品类别
电力线滤波器
FN3440-75-116-E2FAJRX拓展信息
Schaffner EMC Inc.
Schaffner EMC Inc.
Schaffner EMC Inc.
Schaffner EMC Inc.
Schaffner EMC Inc.
Schaffner EMC Inc.
Schaffner EMC Inc.
Schaffner EMC Inc.
Schaffner EMC Inc.
Schaffner EMC Inc.







哦! 它是空的。