Schaffner EMC, Inc. FN3418-80-35
- 收藏
- 对比
FN3418-80-35
2129-FN3418-80-35
集成电路(IC)
--
大陆
立即发货

FN3418-80-35 datasheet pdf and Integrated Circuits (ICs) product details from Schaffner EMC, Inc. stock available at utmel
1最小包装量--
FN3418-80-35详情
Schaffner EMC, Inc. FN3418-80-35重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FN3418-80-35
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHAFFNER EMV AG
Risk Rank
5.69
Unit Weight
99.208 lbs
Factory Pack QuantityFactory Pack Quantity
1
Brand
Schaffner
系列
FN 3418
子类别
电源状态
Reach合规守则
compliant
过滤器类型
三相电磁滤波器
产品类别
电力线滤波器
产品类别
电力线滤波器
FN3418-80-35拓展信息
Schaffner EMC, Inc.
Schaffner EMC, Inc.
Schaffner EMC, Inc.
Schaffner EMC, Inc.
Schaffner EMC, Inc.
Schaffner EMC, Inc.
Schaffner EMC, Inc.
Schaffner EMC, Inc.
Schaffner EMC, Inc.
Schaffner EMC, Inc.







哦! 它是空的。