000882420详情
Schneider 000882420重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Suitable for operating system Windows ME
无
Integrated communication function
有
Suitable for operating system Windows 2000
有
Suitable for operating system Linux
无
Technology function integrated
有
With editor for programming language SFC (Sequential Function Chart)
有
Suitable for operating system Windows CE
无
Suitable for operating system Windows 7
无
Suitable for operating system Windows XP
无
Integrated data detection function
有
Suitable for operating system Windows Vista
无
Suitable for operating system Windows 8
无
Suitable for operating system Windows NT
无
Suitable for operating system Windows 2003 Server
有
Suitable for operating system Windows 9x
无
000882420拓展信息








哦! 它是空的。