000883251详情
Schneider 000883251重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
Suitable for operating system Windows ME
无
Integrated communication function
有
Suitable for operating system Windows 2000
无
Suitable for operating system Linux
无
Technology function integrated
有
Suitable for operating system Windows CE
无
Suitable for operating system Windows 7
无
Suitable for operating system Windows XP
无
Integrated data detection function
有
Suitable for operating system Windows Vista
无
Suitable for operating system Windows 8
无
Suitable for operating system Windows NT
无
Suitable for operating system Windows 2003 Server
有
Suitable for other operating system
无
Suitable for operating system Windows 9x
无
包装
Bulk
连接器类型
MTP
性别
Male
电缆长度
11.582 m
辐射硬化
无
000883251拓展信息








哦! 它是空的。