007302860详情
Schneider 007302860重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PowerSupply
24 VAC, 21.6-40 VDC
Manufacturer Part Number
140163
Approvals
CE, UL
Manufacturer
Schneider
Rated operating voltage
24 - 24
Degree of protection (IP)
IP20
应用
Hydronic: TAC Xenta OP Terminal (#00730907), Hydronic: TAC Xenta 400 Terminal Part (#00730902)
以太网
无
0个相似型号
007302860拓展信息








哦! 它是空的。