007309072详情
Schneider 007309072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Degree of protection (IP)
IP20
Manufacturer
Schneider
Manufacturer Part Number
140194
Material quality
Thermoplastic
Surface protection
Decor
Transparent
无
0个相似型号
007309072拓展信息








哦! 它是空的。