122151详情
Schneider 122151重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Rubber
Nominal voltage
250V
Connector version
straight
Factory colour
Black
Nominal current
16
Degree of protection (IP)
IP44
Material quality
Other
Model
Other
0个相似型号
122151拓展信息








哦! 它是空的。