170ADI74050详情
Schneider 170ADI74050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
16
Type of output voltage
AC
Type of electric connection
Other
Short-circuit protection, outputs available
无
SIL according to IEC 61508
None
Suitable for safety functions
无
Permitted voltage at output
200 - 240
Number of digital outputs
0
Explosion safety category for gas
Other
Input current at signal 1
10
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Other
Voltage type of supply voltage
AC
Explosion safety category for dust
Other
Digital outputs configurable
无
深度
47.5
宽度
125
高度
141.5
170ADI74050拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。