170ADM35011详情
Schneider 170ADM35011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
16
Type of output voltage
AC/DC
Type of electric connection
Other
Supply voltage DC
24 - 24
Short-circuit protection, outputs available
有
SIL according to IEC 61508
None
Suitable for safety functions
无
Permitted voltage at output
20 - 30
Number of digital outputs
16
Explosion safety category for gas
None
Input current at signal 1
2.5
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Transistor
Voltage type of supply voltage
AC/DC
Explosion safety category for dust
None
Digital outputs configurable
无
深度
40
宽度
125
高度
141.5
170ADM35011拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。