170ADM69051详情
Schneider 170ADM69051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
10
Type of output voltage
AC
Type of electric connection
Other
Short-circuit protection, outputs available
无
Suitable for safety functions
无
Permitted voltage at output
120 - 120
Number of digital outputs
8
Explosion safety category for gas
Other
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
Other
Voltage type of supply voltage
AC
Explosion safety category for dust
Other
Digital outputs configurable
无
深度
47.5
宽度
125
高度
141.5
170ADM69051拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。