172993详情
Schneider 172993重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Rubber
Nominal current
16
Nominal voltage
250
Degree of protection (IP)
IP44
Material quality
Other
Model
Protective contact (type F)
0个相似型号
172993拓展信息
172993详情
Schneider 172993重要参数规格及、参数值,及相似型号如下:
材料
Rubber
Nominal current
16
Nominal voltage
250
Degree of protection (IP)
IP44
Material quality
Other
Model
Protective contact (type F)
172993拓展信息