173763详情
Schneider 173763重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Nominal current
16
Nominal voltage
250
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Material quality
Other
Model
Protective contact (type F)
0个相似型号
173763拓展信息








哦! 它是空的。