179851详情
Schneider 179851重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Rubber
质量
0.38
Nominal voltage
230V
Connector version
straight
Factory colour
Black
Nominal current
16
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Material quality
Other
Model
Protective contact (type F)
0个相似型号
179851拓展信息








哦! 它是空的。