17990详情
Schneider 17990重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
端子材料
Brass
Manufacturer Part Number
76-IFD16-250
Wire Size
16-14 AWG
Manufacturer
NTE Electronics
Insulation Materials
Vinyl
端子类型
Disconnect - Female
线缆规格(AWG)
16 AWG, 15 AWG, 14 AWG
绝缘的
Insulated
0个相似型号
17990拓展信息
67010005-004
Schneider
A9MEM3275
Schneider
METSEPM5560
Schneider
A9MEM3335
Schneider
METSECT5CC005
Schneider
17578
Schneider
METSEPM5561
Schneider
17669
Schneider
17681
Schneider
CAD32BDC
Schneider








哦! 它是空的。